Pipe and Tube Cutters
(161 companies)
...with a single rotation. Bench pipe and tube cutters can be easily adjusted to accommodate a variety of pipe diameters and materials and can also bevel the cut. Related Information. CR4 Community --Best Method for Cutting Thinwall SS Tubing. CR4 Community...
Pipe Transits
(24 companies)
Pipe transits are bulkhead or barrier modules allowing pipe, tubing, or other conduit to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements.
Vacuum Flanges and Fittings
(117 companies)
Vacuum flanges and fittings connect runs of pipe and tubing in vacuum or process gas system to other tubing sections, pipe, hose, valves, pumps, chambers or other vacuum components.
Strain Reliefs
(207 companies)
Strain reliefs protect the lifeline of electrical products by absorbing the forces of push and pull that may be exerted on the flexible wires, cables, or tubing.
Wall Coatings
(119 companies)
...paint: water-based (latex) and acrylic-based (oil). Waterproof wall paints are wall sealers that form a vapor barrier on interior walls, preventing the ingress of moisture that can damage insulation and fixtures. Wall primers are vapor barrier primers...
Wire Cutting Machines
(58 companies)
Wire cutting machines are used to cut various types of wire and flexible tubing to specific lengths. These cutters can be programmed to cut to length.
Tube Bending and Pipe Bending Services
(496 companies)
...packing or hot-slab bending packs a pipe with sand, caps the ends, and applies heat. Specialty bending processes include coiling, thin wall bending, and the production of hypodermic or needle tubing. Additional manufacturing capabilities for tube...
Rod Pumps
(17 companies)
...standardized two types of rod pumps: insert and tubing. Both types have five basic components: a plunger, a travelling valve, a barrel tube, a standing valve and a hold down. In this system the standing unit stays in a fixed position while...
Pipe Flanges
(448 companies)
Flanges are used to connect pipes, tubes, hoses, and similar structures.
Gas Cabinets and Distribution Systems
(109 companies)
Gas cabinets and distribution systems consist of vaporizers, gas cabinets, gas manifolds, mass flow controllers, valves, pressure sensors and associated interconnect tubing configured to deliver bulk and specialty gases to process equipment.
Elevators (oil and gas)
(10 companies)
...are designed to interface with drill pipes, drill collars, casings, or tubing elevators. Common specifications for elevators include the load capacity and nominal size. Load capacity refers to the maximum rated load that the device is able to handle...
Elastomers and Rubber Compounds
(528 companies)
Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience).
Extrusion Services
(858 companies)
...such as co-extrusion and cross head extrusion, materials such as aluminum and steel, and product types such as thin films, rods, and tubing.
Flange Protectors
(18 companies)
...with caps, closures, grips, inserts, plugs, stoppers, and other devices for piping and tubing. Other suppliers list their products separately, and designate them as suitable for either pipe flange protection or tube flange protection. Product...
Plastic Extrusion Services
(326 companies)
...by of plastic extrusion services providers include thin film, sheet, rod or wire, custom profiles or cross sections, construction or building products, tubing or hose, pipe, gaskets or seals, and heat sinks. Advantages of Extrusion. Extrusion is a near...