Industrial Tapes
(2,086 companies)
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Features
Adhesive
Carrier / Backing Material
Cloth Tapes
(172 companies)
Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type of cloth tapes --duct tape.
Masking Tapes
(265 companies)
Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come in a selection of materials that increase their versatility.
Foam Tapes
(98 companies)
Foam tapes have a foam carrier, which can provide conformability and cushioning features.
Adhesive Tapes
(933 companies)
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Foil Tapes
(168 companies)
Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive to be applied, which are occasionally laced with conductive granules like silver or graphite.
Thread Tapes
(69 companies)
Thread tapes are used to seal, lubricate and prevent seizure on threaded bolts, studs, and fittings.
Strapping and Filament Tapes
(113 companies)
Strapping and filament tapes are strengthened with many woven filaments yarns embedded in the adhesive on the tape 's backing.
Foam Bonding Tapes
(93 companies)
Foam bonding tapes are specialized tapes designed for adhesive joining of foam materials.
Specialty Tapes
(436 companies)
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Cable and Electrical Tapes
(251 companies)
Cable and electrical tapes are a variety of pressure-adhering adhesive tape specifically designed to wrap, shield, mask, mark, or insulate types of electrical cables, wiring harnesses, electric components, or circuit boards. Electric tapes come in many colors and materials, but black, vinyl tape has become the consumer standard.
Safety and Reflective Tapes
(184 companies)
Safety and reflective tapes are highly visible in order to warn personnel of hazards or construction conditions.
Double Sided and Transfer Tapes
(237 companies)
Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing.
Packaging Tapes
(719 companies)
Packaging tape is a rolled adhesive lining manufactured for sealing, wrapping, enclosing, and bundling to prepare items for handling, storage, or shipping. This includes packaging like shrink wrap and corrosion inhibiting films.
Thermal Insulating Tapes
(73 companies)
Thermal insulating tapes consist of a porous foam or cloth backing, which provides a thermal barrier around or between components.