Aircraft Landing Gear Design: Principles and Practices

Chapter 10: Detail Design

This chapter discusses some of the aspects involved in the detail design of the landing gear. More than other areas, these aspects are apt to become outdated with time. For instance, new materials are always becoming available, better plain bearing materials may be developed, and proximity switches are gaining wider acceptance.

10.1 MATERIALS

The following are useful guidelines in material selection:

  1. Where steel forgings are specified, use only vacuum arc remelt parts.

  2. The preferred method of cold-strengthening steel parts, hardened to tensile strengths of 200,000 psi and above, is to temper the parts while in a straightening fixture.

  3. Magnetic particle inspection should be performed on all finished steel parts treated in excess of 200,000 psi tensile strength.

  4. Bushings should be limited to nonferrous materials for the principle static and dynamic joints.

  5. All joints should be bushed to facilitate rework.

  6. A considerable number of problems have been experienced where bushings have been made from Teflon and phenolic materials. These should not be used without verification of wear life expectancy and/or rework procedures available for refurbishment of the bearing. Consideration should be given to the need for and the placement of adequate grooves for lubricating the joint.

  7. All surfaces, except holes under in. diameter, of structural forgings made from alloys susceptible to stress corrosion that, after final machining, exhibit an exposed transverse grain, should be shot-peened or placed in compression by other means.

  8. Areas of components considered to be critical in fatigue should have a surface roughness in the finished product...
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
Category: Rolled Rings
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.