Big Book of Internet File Transfer RFCs

RFC 1785: TFTP Option Negotiation Analysis

Network Working Group
Request for Comments: 1785
Updates: 1350
Category: Informational

G. Malkin
Xylogics, Inc.
A. Harkin
Hewlett Packard Co.
March 1995

Status of this Memo

This memo provides information for the Internet community. This memo does not specify an Internet standard of any kind. Distribution of this memo is unlimited.

Abstract

The TFTP option negotiation mechanism, proposed in [1], is a backward-compatible extension to the TFTP protocol, defined in [2]. It allows file transfer options to be negotiated prior to the transfer using a mechanism which is consistent with TFTP's Request Packet format. The mechanism is kept simple by enforcing a request-respond-acknowledge sequence, similar to the lock-step approach taken by TFTP itself.

This document was written to allay concerns that the presence of options in a TFTP Request packet might cause pathological behavior on servers which do not support TFTP option negotiation.

Test Results

A TFTP client, modified to send TFTP options, was tested against five unmodified servers:

DEC

DEC 3000/400 alpha

OSF1 V3.0

SGI

IP17 mips

IRIX 5.2

SUN

sun4c sparc

SunOS 5.1

IBM

RS/6000 Model 320

AIX 3.4

SUN

sun4m

SunOS 4.1.3

In each case, the servers ignored the option information in the Request packet and the transfer proceeded as though no option negotiation had been attempted. In addition, the standard BSD4.3 source for TFTPD, the starting point for many implementations, was examined. The code clearly ignores any extraneous information in Request packets.

From these results and examinations, it is clear that the TFTP option negotiation mechanism...
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
Category: Optical Line Terminals
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.