Big Book of Internet File Transfer RFCs

RFC 2348: TFTP Blocksize Option

Network Working Group
Request for Commments: 2348
Updates: 1350
Obsoletes: 1783
Category: Standards Track

G. Malkin
Bay Networks
A. Harkin
Hewlett Packard Co.
May 1998

Status of this Memo

This document specifies an Internet standards track protocol for the Internet community, and requests discussion and suggestions for improvements. Please refer to the current edition of the "Internet Official Protocol Standards" (STD 1) for the standardization state and status of this protocol. Distribution of this memo is unlimited.

Copyright Notice

Copyright (C) The Internet Society (1998). All Rights Reserved.

Abstract

The Trivial File Transfer Protocol [1] is a simple, lock-step, file transfer protocol which allows a client to get or put a file onto a remote host. One of its primary uses is the booting of diskless nodes on a Local Area Network. TFTP is used because it is very simple to implement in a small node's limited ROM space. However, the choice of a 512-octet blocksize is not the most efficient for use on a LAN whose MTU may 1500 octets or greater.

This document describes a TFTP option which allows the client and server to negotiate a blocksize more applicable to the network medium. The TFTP Option Extension mechanism is described in [2].

Blocksize Option Specification

The TFTP Read Request or Write Request packet is modified to include the blocksize option as follows. Note that all fields except "opc" are NULL-terminated.

   +-------+---~~---+---+---~~---+---+---~~---+---+---~~---+---+     opc  filename 0   mode   0...
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
Category: OPC (OLE Process Control) Servers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.