Digital Interface Handbook, Third Edition

Actual sounds are converted to electrical signals for convenience of handling, recording and conveying from one place to another. This is the job of the microphone. There are two basic types of microphone: those which measure the variations in air pressure due to sound, and those which measure the air velocity due to sound, although there are numerous practical types which are a combination of both.
The sound pressure or velocity varies with time and so does the output voltage of the microphone, in proportion. The output voltage of the microphone is thus an analog of the sound pressure or velocity.
As sound causes no overall air movement, the average velocity of all sounds is zero, which corresponds to silence. As a result the bi-directional air movement gives rise to bipolar signals from the microphone, where silence is in the centre of the voltage range, and instantaneously negative or positive voltages are possible. Clearly the average voltage of all audio signals is also zero, and so when level is measured, it is necessary to take the modulus of the voltage, which is the job of the rectifier in the level meter. When this is done, the greater the amplitude of the audio signal, the greater the modulus, and so a higher level is displayed.
Whilst the nature of an audio signal is very simple, there are many applications of audio, each requiring different bandwidth and dynamic range. Like video...