Programming Industrial Control Systems Using IEC 1131-3, Revised Edition

Abbreviations and Conventions

EEROM

Electrically erasable read only memory

FB

Function block

FBD

Function Block Diagram graphical language

FIP

Fieldbus implementation based on a French standard

HVAC

Heating, venting and air conditioning system

IEC

International Electro-technical Commission

IL

Instruction List language

ISA

Instrument Society of America

ISO

International Standards Organisation

ISP

Integrated Software Project - Fieldbus implementation using existing IEC standards

LD

Ladder Diagram graphical language

MAP

Manufacturing Automation Protocol

MMS

Manufacturing Message Specification

OSI

Open Systems Interconnection

PC

Personal computer [1]

PID

Three term controller, proportional, integral, derivative closed-loop control algorithm

PLC

Programmable logic controller

POU

Program organization unit

RAM

Random access memory

SCADA

Supervisory, control and data acquisition system

SFC

Sequential Function Chart graphical language

ST

Structured Text language

The following font and style is used to distinguish examples of textual programming language from ordinary text:

   BEGIN       A := A + 100.5; (* Comment *)   END

The suppression of superfluous detail in textual language examples is indicated using an ellipsis as follows:

...
Note

From 1 January 1997, the IEC has changed the numbering scheme for industrial standards. Some standards which formerly had a four digit identifier have been renumbered by prefixing the identifier with a 6 . The full identifier for the PLC standard, formerly IEC 1131 is now IEC 61131. Similarly, the IEC Function Block standard IEC...
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
Category: Programmable Logic Controllers (PLC)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.