Programming Industrial Control Systems Using IEC 1131-3, Revised Edition

Chapter 12: Communications

Overview

So far we have only considered part 3 of the IEC 1131 PLC standard. As we have seen, IEC 1131-3 addresses all aspects related to programming PLC based control systems. However, it does not address communications between PLCs.

This chapter reviews part 5 of the IEC 1131 standard, which focuses solely on PLC communications. In this chapter we will review:

  • The main scope of the IEC 1131-5 standard;

  • The communications model;

  • The PLC functional model;

  • Accessing PLC status information;

  • Communications function blocks;

  • Mapping of communications function blocks on to MMS.

12.1 Background to IEC 1131 part 5

The only feature defined in the IEC 1131-3 standard that goes any way towards providing inter-PLC communications is the VAR_ACCESS construct. This simply defines access paths to named variables within the PLC application software. IEC 1131-3 does not define how the communications facilities are provided or controlled. The PLC communications model showing the use of the VAR_ACCESS construct is discussed in Chapter 2, Section 2.

Part 5 of the IEC 1131-3 standard is concerned with facilities that can allow PLCs that are connected via a communications network to exchange status and control information and initiate executive commands, such as re-starting resources and downloading configurations.

Note

It is the intention that this chapter provides an overview of the main concepts defined in part 5 of the IEC 1131 standard that deals with PLC communications. For full details see the 1995 edition of IEC 1131-5.

IEC 1131-5 is concerned with all the external communications...
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
Category: Distributed Control Systems (DCS)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.