Progressive Manufacturing: Managing Uncertainty While Blazing a Trail to Success

Intellectuals solve problems; geniuses prevent them.
Albert Einstein
Design engineering is the gateway for all the good things that any manufacturing organization hopes to achieve. An elegant design meets customer requirements and can be used to manufacture products of high quality, using readily available components, in a cost-effective and timely manner.
Design documentation usually consists of drawings, specifications, and bills of material. Drawings stem from the philosophy that a picture is worth a thousand words. Engineering specifications are documents used to convey additional requirements such as test specifications, calibration, and metal coating. A bill of material, in its simplest form, is a list of parts, along with their respective quantities, that are required to build the product.
Of these, the bill of material is the single most important document. It serves as the drumbeat for a host of activities downstream from the design stage. A properly structured bill of material is a powerful tool that an organization can utilize to smooth the flow of parts and subassemblies through the facility. It can also serve to improve productivity and to reduce costs.
Three significant factors that lend themselves to good customer service are low cost, good quality, and on-time delivery. A fourth factor that sometimes plays second fiddle to cost, quality, and on-time delivery is flexibility.
The design of a product has an impact on every one of these factors. Hard-to-get material and components can have an adverse effect on cost and delivery schedules. I call such items "un-obtainium." [1]