Properties of Silicon Germanium and SiGe: Carbon

Chapter 3: Thermal, Mechanical and Lattice Vibrational Properties

3.1 Elastic Stiffness Constants of SiGe

S.P. Baker and E. Arzt
This Datareview appeared in Properties of Strained and Relaxed Silicon Germanium (INSPEC, IEE, 1995) and is reproduced here for the reader's convenience.

A INTRODUCTION

No data from reliable experimental measurements (e.g. ultrasonic measurements of bulk single crystals) of the elastic constants of Si-Ge alloys have been published to date. However, the data that do exist suggest that the elastic constants can be adequately determined using simple linear rule-of-mixtures (ROM) interpolations from the elastic constants of pure Si and Ge, which are very well documented. Furthermore, there is a variety of indirect evidence, both experimental and theoretical, which suggests that deviations from ROM values are small.

This possibility is not surprising considering the close similarity of Si-Si and Ge-Ge bonds and the very low ionicity of Si-Ge bonds. For covalently bonded materials, the stiffness can be related to bond length. The lattice parameters of Si and Ge differ by only 4% and the average lattice parameters of Si-Ge alloys follow the ROM prediction with only small deviations [1].

Si-Ge alloys crystallise in the diamond cubic form. Thus the elastic stiffness tensor, c ij, is reduced to the three independent stiffness constants c 11, c 12 and c 44. TABLE 1 shows typical values of these constants for pure Si and Ge.

Table 1: Elastic constants of Si (p-type, ? = 410 ? cm) and Ge (n-type, ? = 45 ? cm)...
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
Category: Solar Panels
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.