Satellite Thermal Control for Systems Engineers

| A | = area, m 2 |
| A | = albedo (reflected solar radiation off Earth), W/m 2 |
| b | = dimension (width), m |
| C | = convection conductance, W/K |
| c | = specific heat (solids), W-h/kg K (also J/kg K) |
| c o | = speed of light in vacuum, 3.0 10 8 m/s |
| c p | = specific heat at constant pressure (fluids), J/kg K |
| c v | = specific heat at constant volume (fluids), J/kg K |
| D | = diameter, m |
| D h | = hydraulic diameter, m |
| E | = modulus of elasticity (bending of tubular elements), N/m 2; voltage, V |
| E | = Earth [infra red (IR)] radiation, nominally 236 W/m 2 |
| Ec | = Eckert number |
| e | = coefficient of expansion (composites; bending of tubular elements), /K |
| F | = shape factor; radiation factor, W/K 4; also W/m 2 K 4; friction factor (heat pipe), N/W m 3 |
| F | = radiation blockage factor (measure of ability to view) |
| F A | = shape factor |
| F E | = emissivity factor |
| f | = friction factor (Fanning); factor relating multilayered insulation properties to radiator's effective optical properties |
| f | = albedo factor, nominally 0.33 |
| G | = radiation G factor, W/K 4 |
| Gr | = Grashof number |
| g | = gravitational acceleration, m/s 2 |
| H | = dimension; length (heat pipe in a radiator); height, m |
| HTF | = heat transport factor (heat pipe), W-m |
| h | = convection coefficient, W/m 2 K; Planck's constant, 6.626 10 ?34 J s |
| I | = radiation intensity, W/m 2 ?m; moment of inertia,... |