Wills' Mineral Processing Technology: An Introduction to the Practical Aspects of Ore Treatment and Mineral Recovery, Seventh Edition

Chapter 5: Comminution

Introduction

Because most minerals are finely disseminated and intimately associated with the gangue, they must be initially "unlocked" or "liberated" before separation can be undertaken. This is achieved by comminution in which the particle size of the ore is progressively reduced until the clean particles of mineral can be separated by such methods as are available. Comminution in its earliest stages is carried out in order to make the freshly excavated material easier to handle by scrapers, conveyors, and ore carriers, and in the case of quarry products to produce material of controlled particle size.

Explosives are used in mining to remove ores from their natural beds, and blasting can be regarded as the first stage in comminution. Comminution in the mineral processing plant, or "mill", takes place as a sequence of crushing and grinding processes. Crushing reduces the particle size of run-of-mine ore to such a level that grinding can be carried out until the mineral and gangue are substantially produced as separate particles.

Crushing is accomplished by compression of the ore against rigid surfaces, or by impact against surfaces in a rigidly constrained motion path. This is contrasted with grinding which is accomplished by abrasion and impact of the ore by the free motion of unconnected media such as rods, balls, or pebbles.

Crushing is usually a dry process, and is performed in several stages, reduction ratios being small, ranging from three to six in each stage. The reduction ratio of a crushing stage can be...
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
Category: Crushers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.