Wills' Mineral Processing Technology: An Introduction to the Practical Aspects of Ore Treatment and Mineral Recovery, Seventh Edition

Appendix I: Metallic Ore Minerals

Metal

Main applications

Ore minerals

Formula

% metal

Sp. gr.

Occurrence/associations

ALUMINIUM

Where requirements are lightness, high electrical and thermal conductivity, corrosion resistance, ease of fabrication. Forms high tensile strength alloys

BAUXITE

AlO(OH)

-

3.2 3.5

Bauxite, which occurs massive, is a mixture of minerals such as diaspore, gibbsite, and boehmite with iron oxides and silica. Occurs as residual earth from weathering and leaching of rocks in tropical climates

Diaspore

Al(OH) 3

2.3 2.4

Gibbsite

AlO(OH)

3.0 3.1

Boehmite

ANTIMONY

Flame-resistant properties of oxide used in textiles, fibres, and other materials. Alloyed with lead to increase strength for accumulator plates, sheet, and pipe. Important alloying element for bearing and type metals

STIBNITE

Sb 2S 3

71.8

4.5 4.6

Main ore mineral. Commonly in quartz grains and in limestone replacements. Associates with galena, pyrite, realgar, orpiment, and cinnabar

ARSENIC

Limited use in industry. Small amounts alloyed with copper and lead to toughen the metals. In oxide form, used as insecticide

Arsenopyrite

FeAsS

46.0

5.9 6.2

Widely distributed in mineral veins, with tin ores, tungsten, gold, and silver, sphalerite and pyrite. Since production of metal is in excess of demand, it is commonly regarded as gangue

Often associate in mineral veins in minor

amounts

Realgar

AsS

70.1

3.5

Orpiment

As 2S 3

61

3.4 3.5

BERYLLIUM

Up to 4% Be alloyed with copper to produce high tensile alloys with high fatigue, wear, and corrosion resistance, which are used to make springs, bearings, and valves, and spark-proof tools. Used for neutron absorption in nuclear industry.
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
Category: Ferrous Metals and Iron Alloys
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.