Groupware, Workflow and Intranets: Reengineering the Enterprise with Collaborative Software

Although the functions of Table 3.1 are available in specific groupware packages such as Lotus Notes and Microsoft Exchange, increasingly general applications such as word processors and spreadsheets have added groupware features. As explained in Chapter 1, applications were traditionally centered around a single user until the early 1990s. With maturity, however, the sophistication of such software has increased and it has become rich in functions for teamwork.
A good example of this is the once humble word processor which was limited to use by single authors. Today the latest offerings from Microsoft, Lotus and Corel all have facilities for teams of people to jointly review and annotate documents, e-mail integration and web access. Table 3.2 shows the way group working functions are incorporated into different types of software. Some groupware applications just provide one function such as e-mail or conferencing, whereas others, such as Lotus Notes, aim to provide a range of functions.
| Type of software | Functions available | Examples |
|---|---|---|
| E-mail applications, Text based conferencing, Document sharing | BeyondMail, Eudora, FirstClass, Telefinder |
| All of above | Lotus Notes Microsoft Exchange Novell Groupwise |
| Word processors, spreadsheets with e-mail and collaborative authoring features | Microsoft Word, Excel, Lotus WordPro, Corel WordPerfect |
| E-mail, news conferencing, as standard (with plug-ins and Java applets for other functions) | Netscape Navigator, Microsoft Explorer and Net Meeting |
| Bundled applications or incorporated... |