Dr. Tom Shinder's ISA Server 2006 Migration Guide

Chapter 3: Installing and Configuring the ISA Firewall Software

Pre-installation Tasks and Considerations

There are several key pre-installation and tasks and considerations you need to address before installing the ISA firewall software. These include:

  • System Requirements

  • Configuring the Routing Table

  • DNS Server Placement

  • Configuring the ISA Firewall s Network Interfaces

  • Unattended Installation

  • Installation via a Terminal Services Administration Mode Session

System Requirements

The following are requirements for installing the ISA firewall software:

  • Intel or AMD system with a 773 megahertz (MHz) or higher processor

  • Microsoft Windows Server 2003 32-bit operating system with Service Pack 1 (SP1) or Microsoft Windows Server 2003 R2 32-bit.

  • A practical minimum of 512 MB of memory for non-Web caching systems, and 1000 MB for Web-caching ISA firewalls

  • At least one network adapter; two or more network adapters are required to obtain stateful filtering and stateful application-layer inspection firewall functionality

  • An additional network adapter for each network connected to the ISA Server computer

  • One local hard-disk partition that is formatted with the NTFS file system, and at least 150 MB of available hard disk space (this is exclusive of hard-disk space you want to use for caching)

  • Additional disk space, which ideally is on a separate spindle, if you plan on using the ISA firewall s Web-caching feature

Another important consideration is capacity planning. While the above reflects minimal system requirements for installing and running the ISA firewall software, the ideal configuration is obtained when you size the hardware to optimize the ISA firewall software performance for your site. Table 3.1 provides basic guidelines regarding processor, memory,...
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
Category: Bus Analysis Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.