Advances in Integrated Design and Manufacturing in Mechanical Engineering

Understanding Machine-Material Interaction for Improved Design Methods

Colin McPherson, Ben Hicks, Chris Berry, Tony Medland and Glen Mullineux
Innovative Manufacturing Research Centre, Department of Mechanical Engineering, University of Bath, BA2 7AY, UK, Phone +44(0)1225 385937, fax +44(0)1225 386928, e-mail
c.j.mcpherson@bath.ac.uk

OVERVIEW

Abstract:

Market price demands and legislation are forcing fast-moving consumer goods manufacturers to use thinner and lighter weight packaging materials to convey their products to the consumer. In general these thinner, lighter materials, and materials containing high levels of recycled substrate perform less well on the present designs of packaging machinery. This problem is further complicated by the fact that customers are demanding improved operating efficiencies and expect machines to be able to handle an increasing number of product types and pack sizes. The packaging machinery manufacturers are therefore looking to develop machinery that is more flexible and responsive to changes in material properties as well as better matching new materials to current processes and specific machine designs. In order to achieve this, a fundamental understanding of the interaction between machine systems and the packaging materials used on them is required. This paper presents a design methodology which supports the identification and consideration of the machine-material interactions, and the assessment of the impact of these interactions on the process performance and the machine capabilities. From this assessment, a set of design rules for the particular packaging operation and class of packaging material can be generated. These design rules can be used to support the design of responsive packaging machines, or to reverse engineer package design (shape...
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
Category: Packaging Equipment Design and Fabrication
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.