Automating FileMaker Pro: Scripting, Calculations, and Data Transfer

Chapter 4: Interface Steps

Overview

You can use FileMaker Pro scripts to automate the interface elements, to automate database manipulation, and to control operations of scripts themselves. This chapter is devoted to scripting interface elements.

If you are creating a custom solution, this chapter is key. The user may have no idea that FileMaker Pro or a database is involved. There may be few (if any) menu commands visible; the interface can be constructed totally from custom-designed graphics with buttons that you link to scripts and FileMaker Pro commands. (See the examples that ship with FileMaker Pro for some innovative ideas and sample graphics.)

On the other hand, if you are creating a Web-based solution, this chapter is largely irrelevant. Filemaker Pro's interface is not seen over the Web (or when using ODBC export). That is why it is so critically important to factor your solution, separating interface automation from database automation. The scripts that manipulate the database will be needed for your Web-based users; if they also contain interface manipulation, you will have to rewrite or restructure them.

Navigation Steps

The navigation steps let you control the interface in the same way that a variety of menu commands, keyboard shortcuts, and icons in the window frame do. These are the navigation steps:

  • Go to Layout
  • Go to Record/Request/Page
  • Go to Related Record
  • Go to Portal Row
  • Go to Field
  • Go to Next Field
  • Go to Previous Field
  • Enter Browse Mode
  • Enter Find Mode
  • Enter Preview Mode

As you can see, you have total...
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
Category: Web Application Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.