Data Networks: Routing, Security, and Performance Optimization

Appendix G: Example MTTR Procedures

G.1 Mean Time to Repair (MTTR) Rack-Mounted PC chassis

The following examples are typical illustrations of the time to replace mechanical components in a 19-inch rack-mounted PC chassis. All times assume that fault isolation has taken place. Total times listed include boot time, estimated at 1 minute and 30 seconds (i.e., the time required for the unit and software to become fully operational after the repair is complete). All testing was done with a unit rack-mounted at approximately 5 ft.

G.1.1 Replace PCI Network Interface Card (NIC)

Procedure

  • Open chassis (2 screws and slide chassis out)

  • Remove brace (2 screws)

  • Remove NIC (1 screw)

  • Reboot system

    Total Time = 4 min 30 sec (3 min repair + 1 min 30 sec reboot)

G.1.2 Replace power supply

Procedure

  • Power supply removes from rear of unit (2 screws)

  • Reboot system

    Total Time = 2 min 30 sec (1 min repair + 1 min 30 sec reboot)

G.1.3 Replace CDROM or floppy drive

Note that the procedure and times were essentially the same for both the CDROM and the floppy drive.

Procedure

  • Open chassis (2 screws and slide chassis out)

  • Remove CDROM/floppy assembly (2 screws)

  • Remove CDROM or floppy (4 screws)

  • Reboot system

    Total Time = 7 min (5 min 30 sec repair + 1 min 30 sec reboot)

G.1.4 Replace FAN assembly

Procedure

  • Open chassis (2 screws and slide chassis out)

  • Remove FAN assembly (1 screw and slide up)

  • Remove power cable to motherboard

  • Reboot system

    Total Time = 4 min 30 sec...
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
Category: Data Storage Systems
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.