Flexible AC Transmission Systems: Modelling and Control

5.5: Three-Phase Newton OPF in Polar Coordinates

5.5 Three-Phase Newton OPF in Polar Coordinates

Mathematically, as an example the objective function of a three-phase OPF may be minimizing the total operating cost as follows:

(5.141)

while subject to the following constraints:

Nonlinear equality constraints:

(5.142)
(5.143)
(5.144)
(5.145)

Inequality constraints:

(5.146)
(5.147)
(5.148)
(5.149)
(5.150)

where

? i, ? i, ? i

coefficients of production cost functions of generator

? P i p

bus active power mismatch equations

bus reactive power mismatch equations

active line power flow

Reactive line power flow

P g

the vector of active power generation

Q g

the vector of reactive power generation

? g

the vector of generator internal bus voltage angle

V g

the vector of generator internal bus voltage magnitude

?

the vector of bus voltage angle

V

the vector of bus voltage magnitude

t

the vector of transformer tap ratios

x = [Pg, Qg, ?g, Vg, t, ?, V] T is the vector of variables

N

the number of system buses excluding the generator internal buses

N g

the number of generators

N t

the number of transformers

The power flows and are given by:

(5.151)
(5.152)

In the three-phase OPF problem of (5.141) (5.150), the SSSC and UPFC mod-els with the extra equalities and inequalities, which have been presented in previous sections, can be included. The three-phase OPF problem may be solved by the nonlinear interior point methods that have been applied to the conventional OPF...
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
Category: Motor Controllers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.