Google Hacking for Penetration Testers

Web Application Vulnerabilities

Remedying Web application vulnerabilities is not particularly difficult. The challenge instead is that of awareness and testing. The channels that developers are taught and trained conspicuously lack security awareness, and developers are often taught standard techniques that yield insecure code. It is important to point out as well that the majority of Web applications have not been adequately tested for security, if tested at all. The majority of testing on applications is geared toward functionality and performance, which also means that most developers tend to code to those two standards. Only in the last few years have comprehensive scanning solutions been available for testing Web application security. Aside from those few scanners, most of the tools available are either for manual testing or automated for only a tiny portion of what must be tested. This means that most security testing has relied on either penetration testing or code reviews both of which require significant expertise and are rarely conducted as frequently as necessary to ensure the ongoing security of the application.

Regardless of the reasons, Web application vulnerabilities abound, and this risk is just now being realized. Compared to many forms of hacking, Web application hacking is an extraordinarily easy discipline. Many people who have no clue how to exploit the numerous buffer overflows that are being constantly discovered can skillfully identify and exploit Web app vulnerabilities. Obviously, as this security space matures, the hacking will become less fruitful, but the fact of the matter is that Web...
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
Category: Network Security Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.