Microsoft Outlook Programming: Jumpstart for Administrators, Power Users, and Developers

Table B.1 lists the file types that Outlook 2002, Outlook 2000 with Office Service Pack 2, and Outlook 2000 with the Outlook E-mail Security Update consider dangerous and, therefore, block from access both in the user interface and in code solutions using the Outlook object model and the CDO object model.
| File Extension | File Type |
|---|---|
| .ade | Microsoft Access project extension |
| .adp | Microsoft Access project |
| .asx | Windows Media Audio or Video shortcut (blocked only in Outlook 2002 builds earlier than 10.0.3005) |
| .bas | Visual Basic class module |
| .bat | Batch file |
| .chm | Compiled HTML Help file |
| .cmd | Windows NT command script |
| .com | MS-DOS program |
| .cpl | Control panel extension |
| .crt | Security certificate |
| .exe | Program |
| .hlp | Help file |
| .hta | HTML program |
| .inf | Setup information |
| .ins | Internet naming service |
| .isp | Internet communication settings |
| .js | JScript script file |
| .jse | Jscript encoded script file |
| .lnk | Shortcut |
| .mda | Microsoft Access add-in program (blocked only in Outlook 2002) |
| .mdb | Microsoft Access program |
| .mdt | Microsoft Access workgroup information (blocked only in Outlook 2002 SP-1 and later) |
| .mdw | Microsoft Access workgroup information (blocked only in Outlook 2002 SP-1 and later) |
| .mde | Microsoft Access MDE database |
| .mdz | Microsoft Access wizard program |
| .msc | Microsoft common console document |
| .msi | Windows Installer package |
| .msp | Windows Installer patch |
| .mst | Visual Test source files |
| .ops | Office XP settings (blocked only in Outlook 2002 SP-1 and later) |
| .pcd | Photo CD image |
| .pif | Shortcut to MS-DOS program |
| .prf | Microsoft Outlook profile settings (blocked only in Outlook 2002) |
| .reg | Registration entries |
| .scf | Windows... |