OpenVMS with Apache, OSU, and WASD

Appendix E: Annotated Sample Configuration Files

These are the configuration files as distributed with each server. You might want to follow along in Chapters 5 7 as we look at the relevant files for each.

E.1 CSWS configuration files

E.1.1 HTTPD.CONF

## httpd.conf-dist-openvms## 1999-12-01 Lee Tibbert#### OpenVMS Httpd.conf-dist modified to have 'reasonable' values on OpenVMS#### 2000-03-27   Scott LePage#### OpenVMS Added "Multiviews" to HTDOCS directory for Version 1.3.12## The default HTDOCS now has multi-language versions of INDEX.HTML

Multiviews support automatic content negotiation for multilanguage versions of documents.

#### 2000-06-13   Rick Barry#### Change APACHE_ROOT to APACHE$ROOT and username from APACHE to APACHE$WWW.#### 2000-06-22   Kevin O'Kelley#### Change "/apache$root/htdocs" to "/apache$htdocs" to use the APACHE$HTDOCS## system-wide logical name that is defined at startup time.#### 2000-08-03   Rick Barry#### Change AddIcon directive for README file types. Replace second "." with## "_" and use lowercase for "readme".##<a name="667"></a><a name="IDX-384"></a>## 2000-08-10   Matthew Doremus#### Added the SSL configuration support#### 2001-01-25   Gaitan D'Antoni#### Make README and HEADER lowercase in ReadmeName, HeaderName,## and IndexIgnore directives.#### 2001-02-26   Rick Barry#### Add "Listen 80" directive because the single "Listen 443" directive## in mod_ssl.conf effectively disables the "Port 80" here. According## to Apache documentation we still need the Port directive (even## though we now include a Listen directive) for some internal redirects.## Based upon the NCSA server configuration files originally by Rob McCool.## This is the main Apache server configuration file. It contains the# configuration directives that give the server its instructions.# See  for detailed information about# the directives.##...
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
Category: Web Hosting Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.