PEM Fuel Cells: Theory and Practice

10.3: Backup Power

10.3 Backup Power

Backup power is defined as any device that provides instantaneous, uninterruptible power. The term UPS (uninterruptible power supply) is an often used term, but can sometimes refer to systems that supply A/C power, or systems that supply power for no more than 30 to 60 minutes. A more general definition includes all types of power outputs and all backup times. Typical applications for backup power include telecommunications systems, information technology and computer systems, manufacturing processes, security systems, utility substations, and railway applications. Backup power systems are employed in cases where the loss of power results in a significant reduction in productivity or financial loss.

Fuel cell system requirements for backup power applications significantly differ from requirements for such systems in automotive and stationary (primary) power generation markets. As Table 10-4 shows, there are only a few common characteristics between the backup power on one side and automotive and stationary (primary) power on the other.

Table 10-4: Summary of Market Requirements for Fuel Cell Systems [ [29]]

Automotive

Stationary (Primary Power)

Stationary (Backup Power)

Power output

50 100kW

1 10kW & 200kW

1 10kW

Fuel

Reformate/H2

Reformate

Hydrogen

Life (operational)

5000 hours

>40,000hrs

<2000hrs

High efficiency

Critical

Critical

Not critical

Instant start

Very important

Not important

Very important

Output mode

Highly variable

Variable

Constant

Operation

Intermittent

Constant

Intermittent

Preferred voltage

>300V

>110V

24V or 48V

Heat recovery

Not needed

Very important

Not needed

Water balance

Very important

Very important

Not critical

Size and weight

Critical

Not critical

Not critical
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
Category: Backup and Recovery Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.