The Seamanship Examiner: For STCW Certification Examinations

Appendix D: Accidents When Using Power-Operated Watertight Doors

OVERVIEW

Extracts from MGN 35 (M F) on Guidance to Shipowners, Masters, Safety Officers and Safety Representatives of Merchant Vessels and Owners and Skippers of Fishing Vessels

This Note supersedes Merchant Shipping Notice No. M.1326

Summary

This Note sets out guidance regarding the safe use of power-operated watertight doors.

Key Points

  • Procedure when passing through power-operated watertight doors.

  • Procedures when carrying loads through power-operated watertight doors.

  • Initial and continuation training in the safe use of power-operated water-tight doors.

1. BACKGROUND

1.1

A number of lives have been lost and serious injury caused by the incorrect operation of power-operated watertight doors.

1.2

In order to reduce the risk of injury to personnel passing through watertight doors some ships have central control units located on the navigating bridge which have two operating positions, one marked 'local control' and the other 'doors closed'. Under normal conditions and potentially hazardous situations the operating condition is set to 'local control'. The 'doors closed' position is only used in emergencies and for drill or testing periods.

1.3

When the bridge central control unit is set at 'local control', any watertight door can be locally opened and locally closed without automatic closure of 279 the door. Since closure of the door requires deliberate action the risk of a person being trapped is very much reduced.

1.4

The 'doors closed' mode will also permit doors to be opened locally, but the doors automatically reclose upon release of the local control mechanism.

1.5

Accidents have occurred when crew members...
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
Category: Doors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.