Switchmode RF Power Amplifiers

N. O. Sokal, "Class E High-Efficiency Switching-Mode Tuned Power Amplifier with Only One Inductor and One Capacitor in Load Network Approximate Analysis," IEEE J. Solid-State Circuits, vol. SC-16, pp. 380-384, August 1981.
M. Kazimierczuk, "Exact Analysis of Class E Tuned Power Amplifier with Only One Inductor and One Capacitor in Load Network," IEEE J. Solid-State Circuits, vol. SC-18, pp. 214-221, April 1983.
I. A. Popov (Ed.), Transistor Generators of Harmonic Oscillations in Switching Mode (in Russian), Moskva: Radio i Svyaz, 1985.
V. I. Degtev, "Switching-Mode Tuned Power Amplifier with Forming Circuit (in Russian)," Radiotekhnika, vol. 40, pp. 77-80, August 1985.
V. V. Gruzdev, "Calculation of Circuit Parameters of Single-Ended Switching-Mode Tuned Power Amplifier (in Russian)," Trudy MEIS vol. 2, pp. 124-128, 1969.
M. Kazimierczuk, "Class E Tuned Power Amplifier with Nonsinusoidal Output Voltage," IEEEJ. Solid-State Circuits, vol. SC-21, pp. 575-581, August 1986.
P. M. Gaudio, C. Bernal, and A. Mediano, "Exact Analysis of a Simple Class E Circuit Version for Device Characterization," 2003 IEEE MTT-S Int. Microwave Sym. Dig., vol. 3, pp. 1737-1740.
R. E. Zulinski and J. W. Steadman, "Class E Power Amplifiers and Frequency Multipliers with Finite DC-Feed Inductance," IEEE Trans. Circuits and Systems, vol. CAS-34, pp. 1074-1087, September 1987.
C. P. Avratoglou, N. C. Voulgaris, and F. I. Ioannidou, "Analysis and Design of a Generalized Class E Tuned Power Amplifier," IEEE Trans. Circuits and Systems, vol. CAS-36, pp. 1068-1079, August 1989.
G. H. Smith and R. E.