Understanding Mobile Human-Computer Interaction

Appendix A: Critical Value Tables

Table A1: Critical values of t

Degrees of freedom N =

Level of significance for a one-tailed test

0.05

0.025

0.005

Level of significance for a two-tailed test

0.10

0.05

0.01

1

6.314

12.706

63.657

2

2.920

4.303

9.925

3

2.353

3.182

5.841

4

2.132

2.776

4.604

5

2.015

2.571

4.032

6

1.943

2.447

3.707

7

1.895

2.365

3.499

8

1.860

2.306

3.355

9

1.833

2.262

3.250

10

1.812

2.228

3.169

11

1.796

2.201

3.106

12

1.782

2.179

3.055

13

1.771

2.160

3.012

14

1.761

2.145

2.977

15

1.753

2.131

2.947

16

1.746

2.120

2.921

17

1.740

2.110

2.898

18

1.734

2.101

2.878

Remember: calculated t must be equal to 2 or exceed the critical value for the result to be significant at the level shown.

Table A2: Critical values of W

Degrees of freedom N =

Level of significance for a one-tailed test

0.05

0.025

0.01

Level of significance for a two-tailed test

0.10

0.05

0.002

1

2

3

4

5

6

2

0

7

3

2

8

5

3

9

8

5

10

11

8

0

Remember: calculated W must be equal to or less than the critical value for the result to be significant at the level shown.

Table A3: Critical values for U

n 1

n 2

1

2

3

4

5

6

7

8

9

10

1
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
Category: Conductivity Electrodes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.