Windows Server 2003 Security Infrastructures

Appendix A: The ITU-T X.509 Standard for Certificate and CRL Formats

These tables list and explain the different fields that make up an X.509 certificate and CRL. More detailed information can be found in the ITU-TX.509 Recommendation (version 03/2000), which can be downloaded from the ITU Web site at www.itu.int.

Table A.1: X.509 Certificate Format

X.509 Field Name

Field Meaning

X.509 Version/Optional-Required/Criticality for Extensions

Version

X.509 version of the encoded certificate

V1 Required

SerialNumber

Unique serial number of the certificate. The serial number together with the issuer name identify a unique certificate.

V1 Required

Signature

Contains the algorithm identifier for the algorithm and hash function used by the CA when signing the certificate.

V1 Required

Issuer

Identifies the entity that has signed and issued the certificate.

V1 Required

Validity

Start and end date of the certificate or the time interval during which the CA warrants that it will maintain status information of the

V1 Required

Subject

Identifies the entity associated with the public key found in the subject public key field.

V1 Required

SubjectPublicKeyInfo

Carries public key being certified and identifies the algorithm of which the public key is an instance.

V1 Required

IssuerUniqueIdentifer

Used to uniquely identify an issuer in case of a name reuse.

V2 Optional

SubjectUniqueIdentifier

Used to uniquely identify a subject in case of a name reuse.

V2 Optional

Extensions

Allows addition of new fields to the certificate structure.

V3 Optional

AuthorityKeyIdentifier

Identifies public key to be used for certificate signature verification.

V3 Optional always Noncritical

SubjectKeyIdentifier

Identifies public key being certified .

V3 Optional always Noncritical

KeyUsage
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
Category: ISO Containers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.