Cognitive Radio Technology

15.8: Questions

15.8 Questions

  1. Prove that every contraction mapping satisfies the Synchronous Convergence Condition of the Asynchronous Convergence Theorem.

  2. Given that the Standard Interference Function is a pseudocontraction, prove the following:

    • (a) That it has a unique fixed point.

    • (b) Synchronous adaptations converge to the fixed point.

    • (c) Synchronous adaptations are stable.

  3. Consider a network consisting of three terminals and an access node with noise power of 80 dBm implementing TPC with a statistical spreading gain of 64. Suppose gains to the access node 1, access node 2, and access node 3 are 10, 15 and 20 dB, respectively, and each node would like to achieve a target SINR of 8 dB. Assume each radio's set of transmit power levels is convex:

    • (a) Determine whether these target SINRs are feasible.

    • (b) If these SINRs are feasible, solve for the operating power vector.

    • (c) Based on the discussion in this chapter, what conditions are necessary to ensure convergence?

    • (d) Is this operating power vector stable? How do you know?

  4. Repeat question 3, assuming target SINR for the access node 1, access node 2, and access node 3 are 6, 8, and 10 dB, respectively.

  5. Repeat question 3, assuming the radios operate with discrete power levels.

  6. Consider a pair of cognitive radio local area networks (LANs) where each LAN is attempting to maximize its network capacity. Each LAN must make a one-time choice of frequencies { f 1, f 2, f 3}. If the two LANs choose the same frequency, the...
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
Category: Network Design and Development Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.