Ethereal Packet Sniffing

This section lists the 400+ protocols, by description, that are supported by Ethereal protocol decoders. The display fields, field values, and elongated descriptions of each protocol can be found on the accompanying CD-ROM in the /filters folder of Chapter 5.
Ethereal 0.10.0a provides 483 protocol keywords. This list shows the protocol names and descriptions.
aal1 ATM AAL1
aal3_4 ATM AAL3/4
aarp AppleTalk Address Resolution Protocol
acap Application Configuration Access Protocol
acn ACN
afp AppleTalk Filing Protocol
afs Andrew File System (AFS)
ah Authentication Header
aim AOL Instant Messenger
ajp13 Apache JServ Protocol v1.3
alcap AAL type 2 signaling protocol - Capability set 1 (Q.2630.1)
ans Intel ANS probe
ansi_637_tele ANSI IS-637-A (SMS) Teleservice Layer
ansi_637_trans ANSI IS-637-A (SMS) Transport Layer
ansi_683 ANSI IS-683-A (OTA (Mobile))
ansi_a_bsmap ANSI A-I/F BSMAP
ansi_a_dtap ANSI A-I/F DTAP
ansi_map ANSI Mobile Application Part
aodv Ad hoc On-demand Distance Vector Routing Protocol
arcnet ARCNET
arp Address Resolution Protocol
artnet Art-Net
asap Aggregate Server Access Protocol
ascend Lucent/Ascend debug output
asf Alert Standard Forum
asn1 ASN.1 decoding
asp AppleTalk Session Protocol
atm ATM
atp AppleTalk Transaction Protocol packet
atsvc Microsoft Task Scheduler Service
auto_rp Cisco Auto-RP
bacapp ...