Inorganic and Organometallic Polymers

Chapter 2: Organic Polymers A Brief Survey

2.1 Introduction

Polymers are long-chain molecules that are built from simple building blocks, which are known as monomers [ [1] [2] [3] [4] [5]]. Polymers are made from either a single monomer or a combination of two or more monomers.

Each polymer has a basic structural unit that repeats itself several times. This is also known as the polymer repeat unit. Table 2.1 gives a few examples of monomers and the polymers derived from them.

Table 2.1: Examples of monomers and polymers

S. No.

Monomer(s)

Polymer repeat Unit

Polymer

1

H 2C=CH 2

Polyethylene

2

Polystyrene

3

Poly(ethylene oxide)

4

Poly(ethylene terephthalate)

5

NH 2(CH 2) 6NH 2 and HOOC(CH 2) 4COOH

Nylon-6,6

Many of the polymers are prepared from a single monomer such as ethylene, styrene etc. Other polymers like poly(ethylene terephthalate) or nylon-6,6 are prepared from the reaction of two monomers. There are also polymers which involve the reaction of more than two monomers. Thus, poly(acrylonitrile-butadiene-styrene) is a copolymer and is prepared from polymerizing the monomers acrylonitrile, styrene and butadiene together.

[1]Odian G (2004) Principles of polymerization 4 th Ed. Wiley, New York

[2]Allcock HR, Lampe F, Mark J (2004) Contemporary polymer chemistry 3 rd Ed. Prentice-Hall, Englewood Cliffs

[3]Elias, H.-G (1997) An introduction to polymer science. VCH, Weinham

[4]Braun D, Cherdron H, Ritter H (2001) Polymer synthesis: theory and practice. Springer-Verlag, Berlin, Heidelberg, New York

[5]Stevens MP (1999) Polymer chemistry-an introduction. Oxford...
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
Category: Monomers, Intermediates, and Base Polymers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.