Lee's Loss Prevention in the Process Industries: Hazard Identification, Assessment and Control, Volume 2, Third Edition

Accidents on process plants arise as often from deficiencies of operations as from those of design. It is difficult, therefore, to overstress the importance of plant operations in safety and loss prevention.
Accounts of plant operation include Process Plant Design and Operation (D. Scott and Crawley, 1992) and those by E. Edwards and Lees (1973) and London (1982). Some reference to plant operation is also made in many of the Chemical Industries Association (CIA) codes and guidelines and the Health and Safety Executive (HSE) guidelines mentioned in Chapter 11. Selected references on plant operation are given in Table 20.1.
| NRC (Appendix 28 Nuclear Power Plant Operation, Operational Safety Reliability Program, Operation); American Oil Company (n.d./l 10); MCA (SG-2); J.R. Howard (1959); Steinhoff (1959, 1973); Anon. (1961a); Gimbel (1965a); W.H. Richardson (1966); Holroyd (1967); Badger (1968); Lofthouse (1969); O.M. Allen and Hanna (1971); E. Edwards and Lees (1973, 1974); IP (1973 Eur. MCSP Pt 1); Kauber (1973); API (1975 RP 50); Neal (1976); Anon. (1977 LPB 14, p. 2); Blair (1977); Chemical Engineering Staff (1980); IBC (1981/21); Kister (1981a, b, 1990); London (1982); Roodman (1982); H.W. Martin (1983); Kolff and Mertens (1984); Burgoyne (1985c); Tayler (1985d); Rausch (1986); G.K. Chen (1987); AGA (1988/55); Cloke (1988); EPA (1988/1); Trask (1990); McConnell (1992); D. Scott and Crawley (1992); R.E. Sanders (1993b) Site register: RoSPA (IS/77) Communications: Bach (1968); Anon. (1976 LPB 10, p. 4) In-plant chemicals labelling: Kmetz (1990) |