Plastics for Corrosion Inhibition

2.1: Classification

2.1 Classification

Inhibited films can be classified by the following criteria: (1) origin of the chief component (polymer base), (2) film structure, (3) CI type, its aggregate state and distribution pattern in the film; (4) designation of the film material (Fig. 2.1).


Figure 2.1: Classification of inhibited films

There are more than a dozen types of preservative films [3] discriminated by the polymer base that governs the physical-mechanical characteristics of the films (Table 2.1) [1], [9], [10], [11].

Table 2.1: Physics-mechanical characteristics of polymer films [9]

Film Base

Thickness d, ?m

Density, g/cm 3

? b, MPa

? b, %

Elasticity Modulus, 10 ?3 MPa

Heat-Resistance, C

Frost-Resistance, C

Moisture Absorption in 24 h, %

Permeability to Oxygen, 10 ?7 m 3/(s.m 2. Pa)

Permeability to Vapors (d = 25 ?m; 38 C; 90% H 2O), 10 ?4g/(s.m 2)

PE

10 300

0.919 0.965

10 50

100 1000

0.1 1.0

70 120

from ?40 to ?70

0.01

300 1150

0.5 2.0

PVC:

? rigid

50 250

1.30 1.45

45 120

5 100

1 2

70

?15

0.1 0.5

120 180

3.0 4.0

? soft

1.25 1.50

14 35

200 500

0.1 0.5

70 90

?60

0.5 1.0

200 300

1.5 4.0

PP

2 400

0.90 0.91

21 280

40 800

1.0 4.0

130

from ?15 to ?50

0.005

170 270

0.8 1.4

PET

1 350

1.35 1.40

140 290

60 140

3.4 5.5

130

?60

0.4 0.5

10 15

2.5 3.0

PA

12 200

1.02 1.15

60 350

60 450

0.6 2.8

120 220

from ?30 to ?60

1 9

5 60

4.0 8.0

PS

4 500

1.05

49 80

3 8

2.7 3.7
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
Category: Electrolytic Cleaning Equipment
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.