Plastics for Corrosion Inhibition

References

  1. W.A. Jenkins and K.R. Osborn. Plastics Films: Technology and Packaging Applications. Lancaster, PA, Technomic., 1992.

  2. V.E. Gul (ed.) Polymer Film Materials, Moscow, Khimiya, 1976.

  3. L.S. Pinshuk and A.S. Neverov. Polymer films containing corrosion inhibitors, Moscow, Khimiya, 1993.

  4. A.P. Kondratov, A.P. Gromov and V.N. Minin. Encapsulation in Polymer Films, Moscow, Khimiya, 1990.

  5. A.V. Makarevich. Physico-Chemical and Technological Principles of Developing Active Film and Fibrous Materials Based on Thermoplastics. Dr. Sci. thesis, Minsk, 2000.

  6. I.V. Tsarenko. Modified by Polynitrous Heterocycles Polymer Materials and Their Protective Mechanism. Ph.D. thesis, 2000.

  7. U.S. Patent 5855975, B 32 B 5/16. Anti-corrosion plastic film containing recycled resin. B.A. Miksic and J.M. Foley, 1999.

  8. EP Patent 990676, C 08 L 23/06, 67/00 3/00, B 65 D 65/46, C 08 K 3/00, 5/00. Biodegradable vapor corrosion inhibitor products. C. Chandler, S. Bradley and B.A. Miksic, 2000.

  9. G.W. Ehrenstein. Polymer Materials: Structure, Properties, Applications. Munchen, Carl Hanser Verlag, 2001.

  10. R. Vincenti. Elsevier's Dictionary of Plastics and Polymers. Amsterdam, El-sevier, 1998.

  11. V.A. Kabanov, M.S. Akutin, N.F. Bakeev et al. (Eds.), Encyclopedia of Polymers. In 3 Vols., Moscow, Soviet Encyclopedia, 1972 1977.

  12. Verpackung mit eingebautem inhibitor. Werkst. und Korros., 1995, Vol. 46, No. 10, s. 603.

  13. Nove antikorozivni folie Zerust. Plasty a kauc., 1997, Vol. 34, No. 11, p. 347.

  14. EP Patent 0566789, C 23 F 11/02, B 65 D 81/26/ Vapor phase corrosion inhibitor material. B.A. Miksic and M. Tarvin, 1993.

  15. Zerust bags. British Corros. J., 1997,...
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
Category: Inhibitors and Stabilizers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.