Practical IP and Telecom For Broadcast Engineering and Operations

Appendix

PROGRAM CONTENT PAYLOAD SIZE FOR TDM ATM AND IP NETWORK TRANSPORT

Defining content or other payload size is critical to efficient use of network transmission facilities. When program content gets transported in non-real time (i.e. not live or pre-recorded, and not streaming ), it gets moved by moving the physical media it is stored on, or via a network using file transfer protocol (FTP).

When program content moves in real time, network bandwidth or connection speed is fixed and must be sufficient to accommodate the payload in terms of bits-per-second. When content moves on physical media or via FTP over a network, speed of movement or bandwidth available in the transport channel can be fixed or variable. This variation is intolerable for real-time content transport, but it is a trade-off against the amount of time it takes to deliver the content. Table 1 contains examples of payload bitrates in megabits per second across a range of selected arbitrary compression ratios. These examples are for real time streaming transport only.

TABLE 1

High Definition SMPTE 292

Real Time Transfer Rate

Payload Bitrate (Mbs)

Compression Ratio

MB / Second

MB / Minute

MB / Hour

1485.0

None

185.625

11,137.500

668,250.000

560.0

2.65

70.000

4,200.000

252,000.000

360.0

4.13

45.000

2,700.000

162,000.000

270.0

5.50

33.750

2,025.000

121,500.000

155.0

9.58

19.375

1,162.500

69,750.000

100.0

14.85

12.500

750.000

45,000.000

75.0

19.80

9.375

562.500

33,750.000

38.0

39.08

4.750

285.000

17,100.000

19.4

76.63

2.423

145.350

8,721.000

Standard Definition SMPTE 259

Ratio Real Time...
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
Category: Teleconferencing and Webcast Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.