Wireshark & Ethereal Network Protocol Analyzer Toolkit, Jay Beale's Open Source Security Series

Challenges of Sniffing Wireless

Traditional network sniffing on an Ethernet network is fairly easy to set up. In a shared environment, an analysis workstation running Wireshark starts a new packet capture, which configures the card in promiscuous mode and waits until the desired amount of traffic has been captured. In a switched environment, you need to configure a span port that mirrors the traffic sent to other stations, before initiating the packet capture.

In both of these cases, it is easy to initiate a packet capture and start collecting traffic for analysis. When you switch to wireless analysis, however, the process of traffic sniffing becomes more complicated and requires additional decisions up front to best support the analysis you want to perform.

Selecting a Static Channel

Where a wired network offers a single medium mechanism for packet capture (i.e., the wire), wireless networks can operate on multiple wireless channels using different frequencies in the same location. A table of wireless channel numbers and the corresponding frequencies is listed in Table 6.1. Even if two wireless users are sitting side-by-side, their computers may be operating on different wireless channels.

Table 6.1: Wireless Frequencies and Channels

Frequency Channel Number

Frequency

Channel Number

2.412 GHz 1

2.484 GHz

14

2.417 GHz 2

5.180 GHz

36

2.422 GHz 3

5.200 GHz

40

2.427 GHz 4

5.220 GHz

44

2.432 GHz 5

5.240 GHz

48

2.437 GHz 6

5.260 GHz

52

2.442 GHz 7

5.280 GHz

56
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
Category: Wireless Communications Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.