Wireshark & Ethereal Network Protocol Analyzer Toolkit, Jay Beale's Open Source Security Series

Solutions Fast Track

Techniques for Effective Wireless Sniffing

  • Wireless cards can sniff on one channel at a time.

  • Channel hopping is used to rapidly change channels and briefly capture traffic.

  • Interference can result in lost traffic and incomplete packet captures.

  • Locate the capture station near the station being monitored, while disabling any local transmitters and minimizing CPU utilization.

Understanding Wireless Card Operating Modes

  • Wireless card operating modes include managed, master, ad-hoc, and monitor.

  • Monitor mode causes the card to passively capture wireless traffic without connecting to a network.

  • Wireless cards do not normally transmit while in monitor mode.

Configuring Linux for Wireless Sniffing

  • Linux Wireless Extensions compatible drivers use the iwconfig utility to configure monitor mode.

  • The Linux MADWIFI drivers for Atheros cards use the wlanconfig utility to configure monitor mode.

  • Linux Wireless Extensions compatible drivers and the MADWIFI drivers use the iwconfig utility to specify the channel number.

Configuring Windows for Wireless Sniffing

  • Windows does not have a built-in mechanism for using a wireless driver in monitor mode.

  • The commercial AirPcap drivers and USB wireless dongle can be used to capture traffic in monitor mode.

Using Wireless Protocol Dissectors

  • Frame statistic information is included as the first group of fields in the Packet Details window.

  • Protocol dissectors extract and enumerate fields in the IEEE 802.11 header and payload.

  • The IEEE 802.11 header and payload data can be very complex, but the data is easily assessed with protocol dissectors.

Useful Wireless Display Filters

  • Display filters can be applied to any...
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
Category: Network and Protocol Analyzers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.