Bonding Elastomers: A Review of Adhesives and Processes

| AES | auger electron spectrometry |
| ASTM | American Standard Methods |
| CAAA | Clean Air Act Amendments |
| CM | cement-to-metal |
| CP | cement-to-primer |
| CR | chloroprene rubber |
| COPE | copolyester elastomer |
| DFT | dry film thickness |
| EB | electron beam |
| EDS | Energy dispersive X-ray spectrometry |
| EPA | Environmental Protection Agency (US) |
| EPCA | environmentally preferred Chemlok adhesive |
| EPDM | ethylene-propylene-diene |
| EPR | ethylene-propylene rubber |
| FKM | fluoroelastomer |
| GBS | grit blasted steel |
| HAP | hazardous air pollutant |
| HDPE | high density polyethylene |
| ISO | International Standards Organization |
| IIR | butyl rubber |
| ISS | ion scattering spectrometry |
| MACT | maximum achievable control technology |
| MBTS | 2-mercaptobenzothiazole disulfide |
| MEK | methyl ethyl ketone |
| MLS | multilayer steel |
| MDI | 4,4 diphenylmethane diisocyanate |
| MSDS | material safety data sheet |
| NBR | acrylonitrile-butadiene rubber, also known at nitrile |
| NR | natural rubber |
| OBTS | n-oxydiethylene-benzothiazole-2-sulfenamide |
| OEM | original equipment manufacturer |
| PCB | polychlorinated biphenyl |
| PLI | pounds per linear inch |
| RC | rubber-to-concrete |
| RIM | reaction injection moulding |
| SBC | styrene block copolymer |
| SBR | styrene-butadiene rubber |
| SEM | scanning electron microscopy |
| SIMS | secondary ion mass spectroscopy |
| TDI | toluene diisocyanate |
| TMTM | tetramethyl thiuram monosulfide |
| TPE | thermoplastic elastomer |
| TPO | thermoplastic olefin elastomer |
| TPU | thermoplastic urethane |
| TRI | Toxics Release Inventory |
| RBS | Rutherford backscattering spectroscopy |
| VOC | volatile organic compound |
| XPS | X-ray photoelectron spectrometry |
| ZDMC | zinc diethyl dithiocarbamate |
| ZnPhos | zinc phosphated steel |