Bonding Elastomers: A Review of Adhesives and Processes

Item 1
China Rubber Industry
51, No.4, 2004, p.209 12
Chinese
IMPROVEMENT OF EPDM/METAL ADHESION BY ZINC DIACRYLATE
Liu L; Xin Z-X; Zhang B; Lu M-C; Huang T
Qingdao,University of Science & Technology; Qingdao Keeper Sealing Industry Co.Ltd.
The study revealed that the chemical bond between zinc diacrylate and metal formed during vulcanisation, giving rise to significantly improved EPDM/metal adhesion. The peel strength was 10 kN.m/1 when 10 phr of zinc diacrylate was employed and vulcanisate physical properties were significantly improved. 5 refs.
CHINA
Accession no.916784
Item 2
KGK:Kautschuk Gummi Kunststoffe
56, No.9, Sept.2003, p.434
German
COMBINATIONS WITH MULTI-FUNCTIONAL PROPERTIES - PERFLUOROELASTOMER METAL BONDS
This article reviews a new technique called ASTM D429-02B from the firm of Busak & Shamban in Stuttgart that enables a chemical bond between perfluoroelastomers and different metal substrates. As a result, it offers new solutions to problems regarding seals for pumps, armatures and valves as well as for applications in medicine, testing and control equipment. It can bond rubber and metal surfaces like aluminium, steel or bronze. Other possible applications discussed include the food industry, semiconductors and magnetic valves.
Busak & Shamban GmbH
EUROPEAN COMMUNITY; EUROPEAN UNION; GERMANY; WESTERN EUROPE
Accession no.915106
Item 3
China Synthetic Rubber Industry
27, No.2, 2004, p.101 4
Chinese
EFFECTS OF ACRYLATE METAL SALTS ON MECHANICAL PROPERTIES OF METAL TO RUBBER BONDING
Xingfa M; Aihua Z; Fenghua S; Fuxia X; Yihe Z; Shenwei D; Naichun L
China,Institute 53 of Ordnance Industry; Linyi,Normal College
The results obtained revealed that addition of 2 to...