Compound Semiconductor Bulk Materials and Characterizations

Chapter 7: Gap

7.1 INTRODUCTION

GaP is one of the compound semiconductor materials which has a large market share and whose developement began a long time ago and has been extensively studied. The reason why GaP was first developed was because it had a possibility for light emitting diodes (LEDs). Since GaP has a comparatively large bandgap (2.26 eV), it is possible to make LEDs of various colors such as red, yellow and green by controlling the dopants.1

7.2 PHYSICAL PROPERTIES

The physical properties of GaP2 are summarized in Table 7.1. The melting point of GaP is rather high at 1467 C and the dissociation pressure of P at the melting point is as high as 39 7 atm. GaP has a wide bandgap as wide as 2.26 eV so that it is used as LED material for various colors. Even though GaP is an indirect transition material, LEDs have been realized by appropriate doping.

Table 7.1: Physical Properties of GaP

Crystal Structure

zincblende

Lattice Constant

5.4495

Density

4.1297 g/cm 3

Melting Point

1467 C

Linear Expansion Coefficient

5.3 5.81 10 -6/deg

Thermal Conductivity

1.1 W/cm K

Dielectric Constant

11.1

Refractive index

2.529

Bandgap at Room Temperature

2.261 eV

Intrinsic Carrier Concentration

5 10 15 cm -3

Electron Mobility

200 cm 2/V sec

Hole Mobility

120 cm 2/V sec

Intrinsic Resistivity

2 l0 16 ? cm

Fig. 7.1 shows the phase diagram of GaP.3 Jordan et al.4 have calculated thermodynamically the densities of Ga vacancies and P vacancies...
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
Category: Photovoltaic Cells
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.