Geometric Linear Algebra, Volume 1

Index of Notations

Notation

Definition

Pages

{}

set

681

?

is an element of

681

?

is not an element of

681

?

subset

681

?

proper subset

681

?

union

681

?

intersection

681

empty set

681

A\ B or A - B

difference set of set A by set B

681

A B

Cartesian product of A and B

681

1 A

the identity map or function on the set A

683

? ij

Kronecker delta: = 1 if i = j; = 0 if i ? j

?

implies

?

if and only if

?

the end of a proof or a solution

Sec.2.7.1(etc.)

the section numbered 7.1 in Chapter 2

Sec.A.1(etc)

the section numbered 1 in Appendix A

Sec.B.2(etc.)

the section numbered 2 in Appendix B

Fig. 1.5(etc.)

the figure numbered 5 in Chapter 1

[1] (etc.)

Reference [1]

Ex.1 of Sec.2.3 (etc.)

problem 1 in Exercises of Sec.2.3

Ex. or or or

Exercises or or or

A = [ a ij] m n, [ a ij] or A m n

matrix of order m n : m rows, n columns, where 1 ? i ? m and 1 ? j ? n

700

A = [ a ij] n n or A n n

square...
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
Category: V-ribbed Pulleys
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.