Hypermodels In Mathematical Finance: Modelling Via Infinitesimal Analysis

and
denote the set (system) of natural numbers and real numbers respectively
x: = means x is defined as
[ ],
[ ],
t [ ] denote expectation, expectation w.r.t. and the expectation conditioned at time t
[ ] denotes the variance
given a security S, S t (or with superscripts
) stand for the price at time t
the $ sign are often dropped, so we write x=10 instead of x=$10
no distinction is made between value and price
stock prices are assumed uniformly bounded away from 0
bounded means the absolute value is bounded by a finite number
S-continuous, S-bounded, are simply called continuous, bounded, when it is clear that they don t mean *continuous, *bounded,
C n means possessing continuous nth (and hence all lower) derivatives
( ) + is the maximum junction, i.e. (x) +=max{ x, 0}
elements of
are written as
instead of a sequence ![]()