Hypermodels In Mathematical Finance: Modelling Via Infinitesimal Analysis

Notation and Convention

  • and denote the set (system) of natural numbers and real numbers respectively

  • x: = means x is defined as

  • [ ], [ ], t [ ] denote expectation, expectation w.r.t. and the expectation conditioned at time t

  • [ ] denotes the variance

  • given a security S, S t (or with superscripts ) stand for the price at time t

  • the $ sign are often dropped, so we write x=10 instead of x=$10

  • no distinction is made between value and price

  • stock prices are assumed uniformly bounded away from 0

  • bounded means the absolute value is bounded by a finite number

  • S-continuous, S-bounded, are simply called continuous, bounded, when it is clear that they don t mean *continuous, *bounded,

  • C n means possessing continuous nth (and hence all lower) derivatives

  • ( ) + is the maximum junction, i.e. (x) +=max{ x, 0}

  • elements of are written as instead of a sequence
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
Category: Fluorescent Lamps
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.