Selecting the Right Manufacturing Improvement Tools: What Tool? When?

Chapter 10: Six Sigma

Overview

You shouldn't attempt to do statistically driven improvements until you have a steady process.
W. Edwards Deming

Jack Welch was enormously successful at General Electric. His success is, at least in part, attributed to the use of Six Sigma in improving their operational and resulting financial performance. If we use Six Sigma, the logic goes, then our company is more likely to be successful. While this logic is admittedly too simplistic, it does seem to ring a cord in many circles, perhaps more so in companies looking for the next big step change in improvement. However, it may be that step change or overnight success takes about 10 years, no matter what course you take. Below is a review of Six Sigma according to Pande et al.,1 along with additional commentary.

Definition of Six Sigma

Taken literally, Six Sigma is a statistical term which characterizes your quality having <3.4 defects per million for a given product or process specification. Table 10-1 provides the defect rate for one through six sigma levels of performance.

Table 10-1: Defect Rate Per Million: Various "Sigma" Levels

Meets Specification Rate

Defect Rate

Sigma

30.9%

691,000 ppm

1

69.2%

308,000 ppm

2

93.3%

66,000 ppm

3

99.4%

6,210 ppm

4

99.98%

320 ppm

5

99.9997%

3 ppm

6

However, Six Sigma has become a methodology for reducing the variability of processes such that the result is greater quality and consistency and better performance. According to Pande et al., it stresses the simultaneous achievement of seeming...
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
Category: Thermocouple Simulators and RTD Simulators
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.