Active Filters for Integrated-Circuit Applications

The purpose of the previous chapters was to provide background on the design and use of opamps for negative feedback applications. We learned that the high-gain opamp is a complex circuit with nonideal behavior. The knowledge of opamp design and performance helps the filter designer to be aware of limitations in the use of opamps in terms of intended signal ranges, signal bandwidths, and operating temperatures. Most filters carry specifications in all of these areas, so ultimately, the filter designer must test and guarantee performance for a final design.
However, in order to simplify concepts for the initial feasibility part of a design, it is customary to use the simple opamp linear small-signal model shown in Figure 5.1(a). This model provides no information about any of the above operating parameters, but it allows simple circuit analysis based on the limit large gain (infinity) times a vanishingly small input (zero) that yields a finite output voltage, V 0. The result is that the opamp imposes a constraint on the connected feedback circuit so as to force 0 V across the amplifier input. At the same time the opamp provides whatever load current and voltage the feedback circuit requires in order-to satisfy the zero input requirement of the opamp. This opamp model has no frequency-, thermal-, or dynamic-range-dependent information.
The model of Figure 5.1(b) is used as a second-order model to estimate opamp...