Applied Numerical Linear Algebra

6.3: Poisson's Equation

6.3 Poisson's Equation

6.3.1 Poisson's Equation in One Dimension

We begin with a one-dimensional version of Poisson's equation,


where f( x) is a given function and v( x) is the unknown function that we want to compute. v( x) must also satisfy the boundary conditions [24] v( 0) = v(1) = 0. We discretize the problem by trying to compute an approximate solution at N + 2 evenly spaced points x i between 0 and 1: x i = ih, where and 0 ? i ? N + 1. We abbreviate v i = v( x i) and f i = f( x i). To convert differential equation (6.1) into a linear equation for the unknowns v 1, , v N, we use finite differences to approximate


Subtracting these approximations and dividing by h yield the centered difference approximation


where ? i, the so-called truncation error, can be shown to be . We may now rewrite equation (6.1) at x = x i as


where 0 < i < N+1. Since the boundary conditions imply that v 0 = v N+1 = 0, we have N equations in N unknowns v 1, , v N:


or


To solve this equation, we will ignore ?, since it is small compared...
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
Category: Diodes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.