Applied Numerical Linear Algebra

Chapter 4: Nonsymmetric Eigenvalue Problems

4.1 Introduction

We discuss canonical forms (in section 4.2), perturbation theory (in section 4.3), and algorithms for the eigenvalue problem for a single nonsymmetric matrix A (in section 4.4). Chapter 5 is devoted to the special case of real symmetric matrices A = A T (and the SVD). Section 4.5 discusses generalizations to eigenvalue problems involving more than one matrix, including motivating applications from the analysis of vibrating systems, the solution of linear differential equations, and computational geometry. Finally, section 4.6 summarizes all the canonical forms, algorithms, costs, applications, and available software in alist.

One can roughly divide the algorithms for the eigenproblem into two groups: direct methods and iterative methods. This chapter considers only direct methods, which are intended to compute all of the eigenvalues, and (optionally) eigenvectors. Direct methods are typically used on dense matrices and cost O( n 3) operations to compute all eigenvalues and eigenvectors; this cost is relatively insensitive to the actual matrix entries.

The main direct method used in practice is QR iteration with implicit shifts (see section 4.4.8). It is interesting that after more than 30 years of dependable service, convergence failures of this algorithm have quite recently been observed, analyzed, and patched [25, 65]. But there is still no global convergence proof, even though the current algorithm is considered quite reliable. So the problem of devising an algorithm that is numerically stable and globally (and quickly!) convergent remains open. (Note that "direct" methods must...
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
Category: Nesting Software
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.