Catalysis in Application

Chapter 10: Enantioselectivity and Catalyst Morphology

G.A. Attard [1] , D.J. Jenkins [2] , O.A. Hazzazi [3] , P.B. Wells [4] , J.E. Gillies [5] , K.G. Griffin [6] and P. Johnston [7]

1 INTRODUCTION

The enantioselective hydrogenation of pyruvate esters catalysed by cinchona-modified supported Pt has been intensively investigated from the standpoint of molecular mechanism. 1 5 Most models conceive of the active form of the modifier (e.g. cinchonidine) as adsorbed at the Pt surface with the quinoline ring system oriented parallel to a flat metal surface; D-tracer, NEXAFS and ATRIR studies have supported this view. 6 8 Cinchonidine molecules exhibit four low energy conformations and their equilibrium populations have been measured.4 ,9 The populations of the conformations in the adsorbed state are not known, but are assumed to be similar to those in solution. For cinchonidine adsorbed in the open-3 conformation, adjacent surface sites exist at which pyruvate ester may undergo selective enantioface adsorption and, by subsequent hydrogenation, may give preferential formation of one enantiomer in the product. Such 1:1 reactant-modifier interactions require a substantial area of surface involving possibly as many as 25 metal atoms.1 ,4 Enantioselective reaction might thus be expected to be structure-sensitive, and indeed enantiomeric excess (ee) tends to increase with increasing Pt particle size10. Whether catalyst particles contain sufficiently large terraces to accommodate the proposed 1:1 complexes is uncertain.

In terms of chiral performance, cinchonidine-modified Pt/alumina catalyses the hydrogenation of pyruvate esters giving an enantiomeric excess in the lactate product in the range 65 80% without optimisation1, 70 90%...
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
Category: Surface Area and Pore Size Analyzers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.