Chemical Engineering Sample Exams: For the New Breadth/Depth Exams, First Edition

PM Sample Exam 2

Overview

AFTERNOON SAMPLE EXAMINATION

Instructions for afternoon Session

  1. You have four hours to work on the afternoon session. Do not write in this handbook.

  2. Answer all forty questions for a total of forty answers. There is no penalty for guessing.

  3. Work rapidly and use your time effectively. If you do not know the correct answer, skip it and return to it later.

  4. Some problems are presented in both metric and English units. Solve either problem.

  5. Mark your answer sheet carefully. Fill in the answer space completely. No marks on the workbook will be evaluated. Multiple answers receive no credit. If you make a mistake, erase completely.

Work all 40 problems in four hours.


P.E. Chemical Engineering Exam Afternoon Session

Fluids

Control of flow systems:

AA1 to AA4: The table below is an extract from the files of a process engineer's calculations for the discharge side of a pump.

Max flow Branch

Normal flow Branch

Minimum flow Branch

#1

#2

#1

#2

#1

#2

Flow

m 3/h

12.5

17.4

10.2

14.5

4.2

5.8

Delivery pressure

kg/cm 2 a

2.0

3.5

2.0

3.5

2.0

3.5

Static head

kg/cm 2 a

3.72

0.00

3.72

0.00

3.72

0.00

Line losses

kg/cm 2

0.81

0.56

0.42

0.09

0.07

equipment losses

kg/cm 2

0.61

0.42

1.68

0.05

0.27

Control valve ? P

kg/cm 2

0.75

1.19

2.03

Discharge Pressure

kg/cm 2 a

7.89

7.89

7.89

7.89

7.89

7.89

Suction pressure

kg/cm 2
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
Category: Lithium Batteries
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.