Chemical Engineering Sample Exams: For the New Breadth/Depth Exams, First Edition

Solutions to PM Sample Exam 3

Fluids

Economics:

  1. Annual profit before income taxes = 960000 - 620000 = 340,000

    Percent return on total initial investment before income taxes

    = 100 = 27 9%

    Answer is (B)

  2. Annual profit after income taxes = (340000)( 0.52) = 176800

    Annual percent return on total initial investment after income taxes

    = 100 = 14.49 %

    Answer is (D)

  3. Minimum profits required per year before income taxes

    • = (1100000 + 120000)(0.15) = $183000

    Fictitious expenses based on capital recovery with minimum profit

    • = 620000 + 183000 = $803000

    Annual % return on the total investment based on capital recovery with minimum 15 % return before income taxes

    100 = 12.87 %

    Answer is (D)

  4. Average investment assuming straight-line depreciation and zero salvage value

    = + 120000 = $670000

    Annual % return on average investment before income taxes

    = 100 = 50.75 %

    Answer is (B)

Kinetics

Biochemical reactors:

  1. Michaelis-Menton equation can be written by rearrangement as

    A plot of - vs should be a straight line if Michaelis-Menton is to apply. The plot given is a straight line. Slope of the line is and its intercept is

    Intercept of the line = k 3 = = 20.95 h -1

    Answer (A)

  2. Slope of the line = = 1.1932

    Therefore, M = 1.1932(k 3C E0) = 1.1932(20.95)(0.01) = 0.25

    Answer (C)

  1. The Michaelis-Menton rate expression

    This can be integrated with s(0) = s 0
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
Category: Direct Mail and Fulfillment Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.