Circuit Analysis I with MATLAB Applications

Chapter 1: Basic Concepts and Definitions

This chapter begins with the basic definitions in electric circuit analysis. It introduces the concepts and conventions used in introductory circuit analysis, the unit and quantities used in circuit analysis, and includes several practical examples to illustrate these concepts.

1.1 The Coulomb

Two identically charged (both positive or both negative) particles possess a charge of one coulomb when being separated by one meter in a vacuum, repel each other with a force of 10 ?7 c 2 newton where c = velocity of light ? 3 10 8 m/s. The definition of coulomb is illustrated in Figure 1.1.


Figure 1.1: Definition of the coulomb

The coulomb, abbreviated as C, is the fundamental unit of charge. In terms of this unit, the charge of an electron is 1.6 10 ?19 C and one negative coulomb is equal to 6.24 10 18 electrons. Charge, positive or negative, is denoted by the letter q or Q.

1.2 Electric Current and Ampere

Electric current i at a specified point and flowing in a specified direction is defined as the instantaneous rate at which net positive charge is moving past this point in that specified direction, that is,


The unit of current is the ampere abbreviated as A and corresponds to charge q moving at the rate of one coulomb per second. In other words,


Note

Although it is known that...
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
Category: LCR Meters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.